AR RF/Microwave Instrumentation Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| ARCP-0026 – 10m Semi anechoic chamber with a Ø4m Test Volume The Model ARCP-0026 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM... | |
| The Model ARCP-0021 RF shielded room is designed to comply with shielding effectiveness requirements according to EN 50147-1 March 1996. The RF enclosure is approximately 2.400m x 2.400m x2.475m (~... | |
| The Model ARCP-0022 chamber is designed to comply with field uniformity per IEC 61000-4-3 / EN 61000-4-3 (2010). The chamber enclosure is approximately 6.90m x 3.150m x2.925m (~22’-7 5/8” x... | |
| The Model ARCP-0023 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause... | |
| The Model ARCP-0024 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause... | |
| The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause... | |
| The Model ARCP-0027 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause... | |
| The Model ARCP-0029 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.650m x 3.750m x 2.775m (~15-3” | |
| The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside... | |
| The Model ARCP-0031 Reverb Chamber is designed to comply with shielding effectiveness requirements according to EN 50147-1 March 1996. The chamber enclosure is approximately 5.100m x 4.050m x 2.925m (~16’-9” | |
| The Model ARCP-0032 Reverb Chamber is designed to comply with shielding effectiveness requirements according to EN 50147-1 March 1996. The chamber enclosure is approximately 2.55m x 1.950m x 1.875m (~8’-4... | |
| The Model ARCP-0033 Reverb Chamber is designed to comply with shielding effectiveness requirements according to EN 50147-1 and Field Uniformity as per IEC 61000-4-21 and RTCA DO160-G. The RF enclosure... | |
| The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause... |