AR RF/Microwave Instrumentation Datasheets for Anechoic Chambers

Anechoic chambers are specialized chambers designed for electromagnetic or sound waves.
Anechoic Chambers: Learn more

Product Name Notes
ARCP-0026 – 10m Semi anechoic chamber with a Ø4m Test Volume The Model ARCP-0026 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM...
The Model ARCP-0024 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause...
The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause...
The Model ARCP-0027 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause...
The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause...