AR RF/Microwave Instrumentation High Power Horn Antenna ath4g6

Description
The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH4G6 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH4G6 provides the 4-6GHz response required for DO160 test specifications. The ATH4G6 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. This equipment is controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH4G6 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH4G6 provides the 4-6GHz response required for DO160 test specifications. The ATH4G6 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. This equipment is controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Horn Antenna - ath4g6 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Power Horn Antenna
ath4g6
High Power Horn Antenna ath4g6
The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH4G6 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH4G6 provides the 4-6GHz response required for DO160 test specifications. The ATH4G6 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. This equipment is controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH4G6 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH4G6 provides the 4-6GHz response required for DO160 test specifications.

The ATH4G6 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details.

The export classification for this equipment is EAR99. This equipment is controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath4g6
Product Name High Power Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details