AR RF/Microwave Instrumentation High Gain Horn Antenna ath2g8a-1

Description
The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over isotropic, the Model ATH2G8A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A-1 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A-1 provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A-1 is ideally suited for use with the AR model 1000T2G8B and other high-power amplifiers in this frequency and power range. The ATH2G8A-1 is a higher-gain version of the ATH2G8A and thus is ideal for generating the high field levels necessary for performing tests such as MIL-STD-461. The export classification for this antenna is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over isotropic, the Model ATH2G8A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A-1 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A-1 provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A-1 is ideally suited for use with the AR model 1000T2G8B and other high-power amplifiers in this frequency and power range. The ATH2G8A-1 is a higher-gain version of the ATH2G8A and thus is ideal for generating the high field levels necessary for performing tests such as MIL-STD-461. The export classification for this antenna is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath2g8a-1 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath2g8a-1
High Gain Horn Antenna ath2g8a-1
The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over isotropic, the Model ATH2G8A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A-1 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A-1 provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A-1 is ideally suited for use with the AR model 1000T2G8B and other high-power amplifiers in this frequency and power range. The ATH2G8A-1 is a higher-gain version of the ATH2G8A and thus is ideal for generating the high field levels necessary for performing tests such as MIL-STD-461. The export classification for this antenna is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over isotropic, the Model ATH2G8A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A-1 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A-1 provides the 2.5-7.5GHz response required for many often used test specifications.

The ATH2G8A-1 is ideally suited for use with the AR model 1000T2G8B and other high-power amplifiers in this frequency and power range. The ATH2G8A-1 is a higher-gain version of the ATH2G8A and thus is ideal for generating the high field levels necessary for performing tests such as MIL-STD-461.

The export classification for this antenna is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath2g8a-1
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details