AR RF/Microwave Instrumentation High Gain Horn Antenna ath6g18

Description
Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate extremely high field intensities. Model ATH6G18 is a compact, rugged and lightweight brazed aluminum assembly. It easily mounts to a tripod using the integral mounting bracket. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate extremely high field intensities. Model ATH6G18 is a compact, rugged and lightweight brazed aluminum assembly. It easily mounts to a tripod using the integral mounting bracket. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath6g18 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath6g18
High Gain Horn Antenna ath6g18
Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate extremely high field intensities. Model ATH6G18 is a compact, rugged and lightweight brazed aluminum assembly. It easily mounts to a tripod using the integral mounting bracket. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate extremely high field intensities. Model ATH6G18 is a compact, rugged and lightweight brazed aluminum assembly. It easily mounts to a tripod using the integral mounting bracket.

The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath6g18
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0015220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 7.20 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Broadband Horn Antennas - NDRHA-650-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.65 to 6.00 GHz
VSWR 2 :1
View Details