AR RF/Microwave Instrumentation Datasheets for RF Generators

RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications.
RF Generators: Learn more

Product Name Notes
AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range.
Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in...
The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily...
The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed...
The Model ATE10K25M-1 is a broadband, high-power E-Field Generator. It uses low inductance internal load resistors to terminate the RF power and incorporates a broadband transformer to increase the output...