RegalRexnord Link-Belt MU5212X Unmounted Bearings Cylindrical Roller Bearings MU5212X

Description
60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer
Description
60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MU5212X Unmounted Bearings Cylindrical Roller Bearings - MU5212X - RegalRexnord
Milwaukee, WI, United States
Link-Belt MU5212X Unmounted Bearings Cylindrical Roller Bearings
MU5212X
Link-Belt MU5212X Unmounted Bearings Cylindrical Roller Bearings MU5212X
60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer

60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MU5212X
Product Name Link-Belt MU5212X Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU8005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details