RegalRexnord Link-Belt MU5210UV Unmounted Bearings Cylindrical Roller Bearings MU5210UV

Description
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
Description
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MU5210UV Unmounted Bearings Cylindrical Roller Bearings - MU5210UV - RegalRexnord
Milwaukee, WI, United States
Link-Belt MU5210UV Unmounted Bearings Cylindrical Roller Bearings
MU5210UV
Link-Belt MU5210UV Unmounted Bearings Cylindrical Roller Bearings MU5210UV
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer

50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MU5210UV
Product Name Link-Belt MU5210UV Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details