RegalRexnord Link-Belt MU5215UM Unmounted Bearings Cylindrical Roller Bearings MU5215UM

Description
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
Description
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MU5215UM Unmounted Bearings Cylindrical Roller Bearings - MU5215UM - RegalRexnord
Milwaukee, WI, United States
Link-Belt MU5215UM Unmounted Bearings Cylindrical Roller Bearings
MU5215UM
Link-Belt MU5215UM Unmounted Bearings Cylindrical Roller Bearings MU5215UM
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement

75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MU5215UM
Product Name Link-Belt MU5215UM Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details