RegalRexnord Link-Belt MU5213CX Unmounted Bearings Cylindrical Roller Bearings MU5213CX

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MU5213CX Unmounted Bearings Cylindrical Roller Bearings - MU5213CX - RegalRexnord
Milwaukee, WI, United States
Link-Belt MU5213CX Unmounted Bearings Cylindrical Roller Bearings
MU5213CX
Link-Belt MU5213CX Unmounted Bearings Cylindrical Roller Bearings MU5213CX
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MU5213CX
Product Name Link-Belt MU5213CX Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA10008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details