FAG Bearing Precision Cylindrical Roller Bearings NU2252-E-M1A

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2252-E-M1A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2252-E-M1A
Precision Cylindrical Roller Bearings NU2252-E-M1A
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2252-E-M1A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Sprag Clutch Bearings - 1845774 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details