FAG Bearing Precision Cylindrical Roller Bearings NU2256-E-TB-M1-C3

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2256-E-TB-M1-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2256-E-TB-M1-C3
Precision Cylindrical Roller Bearings NU2256-E-TB-M1-C3
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2256-E-TB-M1-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
Roller Bearings - 186217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Rotation - Cross Roller Ring - RA12008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details