FAG Bearing Precision Cylindrical Roller Bearings NU248-E-M1A-C3

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU248-E-M1A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU248-E-M1A-C3
Precision Cylindrical Roller Bearings NU248-E-M1A-C3
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU248-E-M1A-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details