FAG Bearing Precision Cylindrical Roller Bearings NU2309-E-XL-M1A-C3

Description
CRB with cage > 90 mm <= 120 m
Description
CRB with cage > 90 mm <= 120 m

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2309-E-XL-M1A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2309-E-XL-M1A-C3
Precision Cylindrical Roller Bearings NU2309-E-XL-M1A-C3
CRB with cage > 90 mm <= 120 m

CRB with cage > 90 mm <= 120 m

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2309-E-XL-M1A-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details