FAG Bearing Precision Cylindrical Roller Bearings NU2311-E-XL-M1

Description
CRB with cage > 90 mm <= 120 m
Description
CRB with cage > 90 mm <= 120 m

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2311-E-XL-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2311-E-XL-M1
Precision Cylindrical Roller Bearings NU2311-E-XL-M1
CRB with cage > 90 mm <= 120 m

CRB with cage > 90 mm <= 120 m

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2311-E-XL-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details