FAG Bearing Precision Cylindrical Roller Bearings NU2240-E-M1-C3

Description
CRB with cage > 320 mm <= 440
Description
CRB with cage > 320 mm <= 440

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2240-E-M1-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2240-E-M1-C3
Precision Cylindrical Roller Bearings NU2240-E-M1-C3
CRB with cage > 320 mm <= 440

CRB with cage > 320 mm <= 440

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2240-E-M1-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 4NBC612ZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Sprag Clutch Bearings - 1465247 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RB12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details