FAG Bearing Precision Cylindrical Roller Bearings NU2292-E-M1A

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2292-E-M1A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2292-E-M1A
Precision Cylindrical Roller Bearings NU2292-E-M1A
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2292-E-M1A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 2482940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RA19013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details