FAG Bearing Precision Cylindrical Roller Bearings NU304-E-XL-M1

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU304-E-XL-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU304-E-XL-M1
Precision Cylindrical Roller Bearings NU304-E-XL-M1
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU304-E-XL-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RBU11015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details