FAG Bearing Precision Cylindrical Roller Bearings NU236-E-XL-M1

Description
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
Description
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU236-E-XL-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU236-E-XL-M1
Precision Cylindrical Roller Bearings NU236-E-XL-M1
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU236-E-XL-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Rotation - Cross Roller Ring - RA6008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details