Pacific International Bearing, Inc. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB with cage > 320 mm <= 440 | |
| CRB with cage > 440 mm <= 900 | |
| CRB with cage > 90 mm <= 120 m | |
| CRB. full complement > 120 mm | |
| Drawn cup roller clutch | |
| FAG Brand / Axial Cylindrical Roller Beari | |
| FAG Brand / Axial Tapered Roller Bearing / Axial Tapered Roller Bearing K | |
| FAG Brand / Axial Tapered Roller Bearing | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Roller Bearing / Super Precision Cylindrical Ro | |
| FAG Brand / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N2. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing N3. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing | |
| FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings Jk0s. | |
| FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri | |
| FAG Brand / Tapered Roller Bearing | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing. Ls | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| INA Brand / Needle Roller Bearing / Needle Roller Bearing Na..-xl. | |
| INA Brand / Rnf (drawn Cup Cylindrical Rol | |
| Needle roller bearing | |
| Precision Cylindrical Roller Bearings | |
| Radial roller bearing | |
| Tapered Roller Bearing / Tapered Roller Bearings K-seri | |
| Tapered roller bearing |
| << Prev | Next >> |