FAG Bearing Precision Cylindrical Roller Bearings NU226-E-XL-M1A-C3

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU226-E-XL-M1A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU226-E-XL-M1A-C3
Precision Cylindrical Roller Bearings NU226-E-XL-M1A-C3
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU226-E-XL-M1A-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details
Rotation - Cross Roller Ring - RAU8008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details