Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
FAG BEARING
NU240-E-M1A-C3 -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NU240-E-M1A-C3
Description
CRB with cage > 320 mm <= 440
Pacific International Bearing, Inc.
Done
Description
CRB with cage > 320 mm <= 440
Suppliers
Company
Product
Description
Supplier Links
Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU240-E-M1A-C3
Precision Cylindrical Roller Bearings
NU240-E-M1A-C3
CRB with cage > 320 mm <= 440
CRB with cage > 320 mm <= 440
Supplier's Site
Technical Specifications
Pacific International Bearing, Inc.
Product Category
Roller Bearings
Product Number
NU240-E-M1A-C3
Product Name
Precision Cylindrical Roller Bearings
Type
Cylindrical Roller
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Aerospace Bearings, HRS(as,ms)
21432-6
Specs
Application
Aerospace; Airframe / Aircraft Control; Military
View Details
RS Components, Ltd.
Roller Bearings
1469284
Specs
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing
BPFLHA-060
Specs
Type
Spherical
Static Radial
0 lbs (0 kg)
View Details
THK America, Inc.
Rotation - Cross Roller Ring
RB3510UUCC0
Specs
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
1.3780 inch (35.000 mm)
View Details