Henkel Corporation - Electronics Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
| Product Name | Notes |
|---|---|
| (Known as HYSOL GR 15F-1 ) LOCTITE HYSOL GR15F-1 is an anhydride cured molding compound containing spherical filler designed for those applications requiring high voltage, high power and/or high temperature... | |
| (Known as Hysol GR 2811 ) LOCTITE HYSOL GR2811 is an epoxy molding compound delivers outstanding performance and ease of use. This material is designed to achieve JEDEC Level 1... | |
| (Known as Hysol GR 640HV ) LOCTITE HYSOL GR640HV is a low stress, green molding compound suitable for SOT packages. Hysol GR640HV provides superior moldability and reliability with lowest cost... | |
| (Known as Hysol GR15F-1P ) LOCTITE HYSOL GR15F-1P is a green, anhydride-cured molding compound contains spherical filler and is designed for high voltage applications. This product has excellent moldability performance... | |
| (Known as HYSOL GR15F-A ) LOCTITE HYSOL GR15F-A is an anhydride cured molding compound is formulated to contain spherical fillers. It is designed to achieve JEDEC level 1 requirements. It... | |
| (Known as Hysol GR2220 ) GR2220 epoxy molding compound delivers outstanding performance and ease of use. Meets UL 94 V-0 Flammability at 6.35mm thickness. | |
| (Known as Hysol GR2310 14.3X5.7 ) LOCTITE HYSOL GR 2310 is a gold, non-halogenated molding powder, for tantalum and ceramic capacitors, leaded or surface-mounted sensors. | |
| (Known as Hysol GR2320 ) LOCTITE HYSOL GR 2320 is a black/non-halogenate d molding powder, tantalum and ceramic capacitors, leaded or surface-mounted sensors. | |
| (Known as Hysol GR2340 ) LOCTITE HYSOL GR 2340 is a specially formulated molding compound designed for use in high volume molding of tantalum capacitors. It meets UL94 V-0 at... | |
| (Known as Hysol GR360A-F8 ) LOCTITE HYSOL GR 360A is a green mold compound with 1/8" flammability rating suitable for bridge, axial and TO packages. GR360A-F8 offers good moldability with... | |
| (Known as Hysol GR360A-FC2A ) LOCTITE HYSOL GR360A-FC2A epoxy molding compound delivers outstanding performance and ease of use. It is a low stresss green product with high adhesion and moldability. | |
| (Known as Hysol GR646 ) LOCTITE HYSOL MG40 BIM 74A BULK is only recommended for automatic molding operations. This material has been formulated to be molded at temperatures as low... | |
| (Known as Hysol GR725LV-2 ) LOCTITE HYSOL GR725LV is a green, semiconductor grade, low stress and high adhesion molding compound. Its patented sigma technology enables extremely high performance for power... | |
| (Known as Hysol GR735 ) LOCTITE HYSOL CG0645 GR735 is a high productivity molding compound designed specifically for the encapsulation of discrete semiconductor devices. This material is formulated to have... | |
| (Known as HYSOL GR828FC1 ) LOCTITE HYSOL GR828FC1(IMP) BULK is an environmentally friendly "green" molding compound containing no bromine, antimony or phosphorus flame retardant. | |
| (Known as Hysol GR9810-1P ) LOCTITE HYSOL GR9810-1P is a state-of-the-art epoxy molding compound developed to meet the stringent encapsulation requirements of package-on-package (POP) devices. This compound exhibits advanced warpage... | |
| (Known as Hysol KL-1000-3LX ) LOCTITE HYSOL KL-1000-3LX HRHJ provides the lowest cost of ownership with superior moldability and reliability. LOCTITE HYSOL KL-1000-3LX HRHJ is extremely suitable for bridge, axial... | |
| (Known as Hysol KL-1000-3LX ) LOCTITE HYSOL KL-1000-3LX P provides the lowest cost of ownership with superior moldability and reliability. Bridge Package, Axial Package and TO are typical package applications. | |
| (Known as Hysol KL-3000-FF(H) ) LOCTITE HYSOL KL-3000-FF(H) epoxy molding compound delivers outstanding performance and ease of use. It is designed to provide improved stress performance. | |
| (Known as Hysol KL-4500-1NT ) LOCTITE Hysol KL-4500-1NT is a low stress and high reliability molding compound suitable for SOIC packages. Its low viscosity properties enable low wire sweep molding... | |
| (Known as Hysol KL-5000-HT ) LOCTITE HYSOL KL 5000-HT has alumina fillers and delivers a high thermal conductive solution for TO-220F/3PF's thermal requirements. KL5000-HT's low moisture absorption and low thermal... | |
| (Known as Hysol KL-6500S ) LOCTITE Hysol KL-6500S is a low stress molding compound suitable for SOT/SMX and SOD packages. Hysol Huawei KL6500S provides good workability and high reliability. | |
| (Known as Hysol KL-7000HA ) LOCTITE HYSOL KL 7000HA is suitable for SOT, SSOP and QFP packages. Provides ultra low stress, low moisture absorption, high purity and high reliability. Its... | |
| (Known as Hysol KL-G100 ) LOCTITE Hysol KL-G 100 is a green mold compound with 1/4" flammability rating suitable for bridge, axial and TO packages. It offers superior moldability with... | |
| (Known as Hysol KL-G100L ) LOCTITE HYSOL KL-G 100L is an environmentally friendly, "green" molding compound, containing no bromine, antimony or phosphorous flame retardant. It meets UL 94 V-0 flammability... | |
| (Known as Hysol KL-G200 ) LOCTITE Hysol KL-G200 is a green mold compound with 1/4" flammability rating suitable for bridge, axial and TO packages. It offers superior moldability with lowest... | |
| (Known as Hysol KL-G800H ) LOCTITE Hysol® KL-G 800H™ is a high adhesion, ultra low stress, green mold compound suitable for TSOP, D/D2PAK and L/TQFP and contains no bromine, antimony... | |
| (Known as HYSOL KL1000-4TX(NT) ) LOCTITE HYSOL KL 1000-4TX(NT) epoxy molding compound delivers outstanding performance and ease of use. It meets UL 94 V-) flammability at 3.175 mm thickness. | |
| (Known as HYSOL MG15F ) LOCTITE HYSOL MG15F BULK is a white epoxy molding compound specifically formulated for use as an overmold for opto coupler devices. | |
| (Known as HYSOL MG15F 16MM X 8.3G PL ) LOCTITE HYSOL MG 15F is an anhydride-cured Molding Compound designed specifically for use in high voltage power applications requiring good electrical... | |
| (Known as Hysol MG15F-35A ) LOCTITE HYSOL MG 15F-35A is a anhydride cured molding compound designed for use in high voltage power applications requiring good electrical stability at high temperatures. | |
| (Known as HYSOL MG33F-0520 ) LOCTITE HYSOL MG33F-0520 is a specially formulated green product desigmed for use in high volume molding of tantalum capacitors. It has low moisture absorption, excellent... | |
| (Known as HYSOL MG33F-0593 ) LOCTITE HYSOL CF0593 MG33F-0593 BK is a green specially formulated product for use in high volume molding of tantalum capacitors. It was developed to provide... | |
| (Known as Hysol MG40F-4023 ) LOCTITE HYSOL MG40F-4023 / conventional molding of SMD and SIP networks; gold version MG40F-0526 available | |
| (Known as Hysol MG40FS-AM ) LOCTITE HYSOL MG40FS-AM epoxy molding compound delivers outstanding performance and ease of use. It is used in PDIP, SOIC and power discrete applications. | |
| (Known as Hysol MG52F-99B NXP ) LOCTITE HYSOL MG52F-99B NXP high productivity modling compound, designed for high volume encapsulation of surface mount devices. It is designed to provide much improved... | |
| (Known as LOCTITE HYSOL GR 360A(ON) ) LOCTITE HYSOL GR360A(ON)-TSHT epoxy molding compound delivers outstanding performance and ease of use. It is a green product with good electrical stability. It... | |
| (Known as LOCTITE HYSOL GR 646HV-L1 Epoxy molding compound ) LOCTITE HYSOL GR 646HV-L1 is recommended for automatic molding operations. It is a green product, low stress, fast cure and... | |
| (Known as Loctite Hysol GR2310-Gold ) LOCTITE HYSOL CF0671 GR2310 Gold is a gold / non-halogenated molding powder, tantalum and ceramic capacitors, leaded or surface-mounted sensors. | |
| (Known as Loctite Hysol GR2720 ) Black/low stess/non-flammable retarded molding powder, Ta and ceramic capacitors, leaded or surface-mounted sensors. | |
| (Known as Loctite Hysol Huawei KL1000-4T ) LOCTITE HYSOL KL 1000-4T provides the lowest cost of ownership with superior moldability and reliability. Extremely suitable for DIP packages. | |
| (Known as Macromelt OM648 ) TECHNOMELT PA 648 is designed for bonding of cylindrical fitting parts. Cures when confined in the absence of air between close fitting. | |
| (Known as MG15F-0140R ) LOCTITE Hysol MG 15F-0140 is a anhydride cured molding compound designed specifically for use in high voltage power applications requiring good electrical stability at high temperatures. | |
| A high thermal conductivity molding compound using fully rounded spherical crystalling fillers designed to improve thermal management for semiconductor devices. It exhibits high adhesion to Cu and Cu alloys. This... | |
| Anhydride-cured Molding Compound designed specifically for use in high voltage power applications requiring good electrical stability at high temperature. This material is specifically recommended for power discrete, high voltage rectifier... | |
| Black environmentally-frie ndly green molding compound designed especially for the encapsulation of tantalum capacitors. Low moisture absorption, excellent moldability with fast cycle times, especially auto-mold applications. | |
| Black/low stess/non-flammable retarded molding powder, Ta and ceramic capacitors, leaded or surface-mounted sensors. | |
| General purpose, good moldability, high Tg. | |
| Green, ultra low stress and high adhesion molding compound designed for QFP packages with Pb-free finishing. Provides wide molding process window and robust reliability performance. | |
| Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT... | |
| Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT... | |
| High performance thermoplastic polyamide is designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low viscosity, allowing encapsulation of... | |
| High thermal conductivity, for TO-220F/3PF packages. | |
| Hysol GR2710 is a gold, low stress/non-flame retarded molding powder, for tantalum and ceramic capacitors, leaded or surface-mounted sensors. | |
| HYSOL GR360A-ST-1 is an environmentally friendly "green" molding compound containing no bromine, antimony or phosphorus flame retardant. It meets UL 94 V-0 flammability at 6.35 mm. | |
| Hysol GR725LS is a semiconductor grade molding compound designed for power package applications. This material is designed to achieve high JEDEC MSL requirements, at 260°C reflow temperature. | |
| Hysol GR750HT-25 is a high thermal conductivity molding compound using fully alumina fillers designed to improve thermal management for semiconductor devices. It exhibits high adhesion to copper and copper alloys. | |
| Hysol HuaweiKLG750 has superior adhesion technology to ensure zero delamination performance for SOT and SOIC packages. Offers enhanced reliability performance for T/LQFP packages. | |
| HYSOL KL-G730 epoxy molding compound delivers outstanding performance and ease of use. This material is designed to achieve JEDEC Level 1 requirements, at 260°C reflow temperature. Hysol KL-G730 offers enhanced... | |
| Hysol MG15F-R is a anhydride cured molding compound designed for use in high voltage power applications requiring good electrical stability at high temperatures. The material is specifically recommended for power... | |
| Hysol MG40FSBlack / conventional molding of SMD and SIP networks; gold version MG40F-0526 available | |
| Hysol® GR750™ are high thermal conductivity-isolate d packages, green, designed to improve thermal management for semiconductor devices. High adhesion to copper and copper alloys. | |
| Hysol® GR828D™ is a green, ultra low stress, high adhesion molding compound designed for SOIC, TSOP, and QFP packages with lead free finishes. | |
| Hysol® GR9810-1™ is a technologically advanced epoxy molding compound designed for use as an overmold on a wide variety of laminate based molded array packages including SIP and flip-chip array... | |
| Hysol® GR9851™ is a technologically advanced epoxy molding compound designed for use as an overmold on a wide variety of laminate based molded array packages. | |
| Hysol® Huawei KL-G900H™ is a high adhesion, ultra low stress, green mold compound suitable for BGA and contains no bromine, antimony or phosphorus flame retardant. It’s low viscosity properties enables... | |
| Hysol® KL-G45OH™ is a low stress, green mold compound suitable for SOP, SOJ and QFP and contains no bromine, antimony or phosphorus flame retardant. KL-G450H has a low stress flexible... | |
| LOCTITE HYSOL KL 4500-1 is a low stress and high reliability molding compound suitable for TO, SOIC ,SSOP and QFP packages, providing high purity and low uranium content. It’s low... | |
| LOCTITE Hysol MG15F-0140R is a anhydride cured molding compound designed specifically for use in high voltage power applications requiring good electrical stability at high temperatures. This material is specifically recommended... | |
| LOCTITE Hysol MG35F is suitable for discrete semiconductors requiring improvement in heat dissipation. Provides high productivity for power transistors. | |
| Loctite Hysol® KL-4500-1N™ is a low stress and high reliability molding compound suitable for TO, SOP and SSOP packages. KL-4500- 1N meets JEDEC Level 2/260C for DIP and SOP. It’s... | |
| Macromelt MM Q-5375 is a moldable polyolefin for demanding moisture and solvent resistance. Excellent adhesion to the most difficult substrates. | |
| Moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing components in appliance and consumer electronics. | |
| TECHNOMELT PA 7808 BLACK is a moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing... | |
| TECHNOMELT PA 7833 is a high performance thermoplastic polyamide designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low... | |
| TECHNOMELT PA 7838 BLACK is a moldable polyamide with service temperature up to 125°C such as in an automotive firewall. |