Henkel Corporation - Electronics Datasheets for Industrial Inks
Industrial inks are liquids, powders or transfer tapes printed, sprayed, rolled or transferred onto substrates or media to create markings, patterns, print or graphics.
Industrial Inks: Learn more
| Product Name | Notes |
|---|---|
| (Known as ACHESON ELECTRODAG 423SS ) LOCTITE EDAG 423SS E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is designed for... | |
| (Known as Acheson ELECTRODAG 452SS ) LOCTITE EDAG 452SS E&C is a screen printable, UV curable dielectric ink for plastic film and paper substrates. Excellent flexibility. | |
| (Known as Acheson ELECTRODAG 461SS ) Screen printable silver ink for ITO treated plastic film. | |
| (Known as Acheson ELECTRODAG 479SS ) Screen printable silver ink for PET film. | |
| (Known as Acheson ELECTRODAG 503-62% ) High temperature resistant, silver conductive coating. | |
| (Known as ACHESON ELECTRODAG 5810 epoxy adhesive ) LOCTITE EDAG 5810 E&C two component, electrically and thermally conductive adhesive is designed to cure at ambient temperatures. | |
| (Known as Acheson ELECTRODAG 6017SS ) LOCTITE EDAG 6017SS E&C ia a screen printable carbon ink for PET film. | |
| (Known as Acheson ELECTRODAG 725A (6S-54) ) LOCTITE EDAG 725A E&C is a screen printable, economical silver ink for PET film. Excellent flexibility. | |
| (Known as Acheson ELECTRODAG 820B ) Excellent for producing notebook and full size computer keyboards on treated or untreated substrates. | |
| (Known as Acheson ELECTRODAG EL-411 ) LOCTITE EDAG EL 411 E&C is a screen printable silver ink for ITO treated plastic film. Good fine line printing capability. | |
| (Known as Acheson ELECTRODAG PD-038 ) Screen printable, UV curable dielectric ink for ITO treated PET film and copper etched circuitry. | |
| (Known as ACHESON ELECTRODAG PD-054 conductive Ink ) LOCTITE EDAG PD 054 E&C electrically conductive silver ink is ideal for applications using solvent or heat sensitive substrates. It is suitable... | |
| (Known as Acheson ELECTRODAG PE-007 ) Silver/silver chloride ink for flexographic/rotogra vure printing on plastic film. | |
| (Known as ACHESON Electrodag PE-409 ) LOCTITE EDAG PE 409 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resin. It is a conductive... | |
| (Known as Acheson ELECTRODAG PF-050 ) LOCTITE EDAG PF 050 E&C is a screen printable silver ink for plastic film and paper substrates. Highly conductive, superior fine line printability. | |
| (Known as Acheson ELECTRODAG PF-407A ) LOCTITE EDAG PF 407A E&C is a polymer thick film is designed for production of low voltage circuitry on polyester film and solvent sensitive... | |
| (Known as Acheson ELECTRODAG PF-407C ) LOCTITE EDAG PF 407C E&C is a conductive screen printable ink consists of very finely divided carbon particles dispersed in a thermoplastic resin. | |
| (Known as ACHESON ELECTRODAG PF-410 conductive Ink ) LOCTITE EDAG PF 410 E&C is designed for production of flexible circuitry. This material can be used on a variety of substrates. | |
| (Known as Acheson ELECTRODAG PF-455B ) Screen printable, UV curable dielectric ink for plastic film. Excellent humidity resistance. | |
| (Known as ACHESON ELECTRODAG PF-455BC Dielectric Ink ) LOCTITE EDAG PF 455BC E&C is formulated as a crossover dielectric ink and is compatible with Electrodag conductive and dielectric polymer thick... | |
| (Known as ACHESON ELECTRODAG PF-465 Dielectric Ink ) LOCTITE EDAG PF 465 E&C is designed as an insulating and protective ink in the production of low voltage circuitry on untreated... | |
| (Known as Acheson ELECTRODAG PM-404 ) LOCTITE EDAG PM 404 E&C is a screen printable, highly resistive dielectric ink for PET film, specifically designed for blending with 6017SS printable ink... | |
| (Known as ACHESON ELECTRODAG PM-406 ) LOCTITE EDAG PM 406 E&C is a conductive screen printable ink that consists of very finely divided silver particles in a thermoplastic resin. It... | |
| (Known as Acheson ELECTRODAG PR-800 ) LOCTITE EDAG PR 800 PTB E&C is a screen printable, economical carbon ink for PET film. Excellent flexibility. | |
| (Known as ACHESON LUMIDAG EL-006 ) LOCTITE LDAG EL-006 E&C resin system is formulated to allow ease of blending with encapsulated phosphors resulting in screen printable inks that can be... | |
| (Known as ACHESON MINICO M2010RS MOD 2 ) LOCTITE M 2010RS MOD2 E&C are a series of one component, screen printable resistive carbon inks covering a resistance range of 10... | |
| (Known as ACHESON MINICO M2012RS MOD 2 ) LOCTITE M 2012RS MOD2 E&C are a series of one component, screen printable resistive carbon inks covering a resistance range of 10... | |
| (Known as ACHESON MINICO M2013RS MOD2 ) LOCTITE M 2013RS MOD2 E&C is a one component, screen printable resistive carbon inks covering a resistance range of 10 till 10 5... | |
| (Known as ACHESON MINICO M2014RS MOD 2 ) LOCTITE M 2014RS MOD2 E&C is a one component, screen printable resistive carbon inks covering a resistance range of 10 till 10... | |
| (Known as ACHESON MINICO M2015RS MOD 2 ) LOCTITE M 2014RS MOD2 E&C are a series of one component, screen printable resistive carbon inks covering a resistance range of 10... | |
| (Known as ACHESON MINICO M2016RS ) LOCTITE M 2016RS E&C is a one component, screen printable resistive carbon ink with a resistance of >5 x 105 ohms/sq/25 μm. It is... | |
| (Known as Acheson MINICO M7000 BLUE A ) LOCTITE M 7000A BL E&C is a screen printable solvent-based dielectric ink for rigid substrates. | |
| (Known as ECI 4001 E&C ) LOCTITE ECI 4001 E&C coating is specially designed for use on MnO2 type tantalum capacitor. It is the low cost version of C510J-F1 standard... | |
| (Known as ELECTRODAG 109 ) BONDERITE S-FN 109 CONDUCTIVE COATING ACHESON is a carbon ink for flexographic/rotogra vure printing on plastic film (PET, PVC) and paper substrates. | |
| (Known as ELECTRODAG 437 20 KG ) LOCTITE EDAG 437 E&C is an EMC coating designed to provide electromagnetic compatibility (EMC) on cabinetry used for electronic equipment. It provides excellent... | |
| (Known as Electrodag 440 AS ) LOCTITE EDAG 440 AS E&C is one of series of Electrodag EMC coatings designed to provide electromagnetic compatibility (EMC) on cabinetry used for electronic... | |
| (Known as HYSOL ECCOCOAT C910-3 termination coating ) LOCTITE C 910-3 E&C one component epoxy based, nickel plateable termination coating is recommended for use in the assembly of passive components. | |
| (Known as HYSOL ECCOCOAT CT5030 Catalyst B97 conductive ink ) LOCTITE CT 5030 E&C is a conductive ink designed to provide thin coating used in shielding and grounding applications. It... | |
| (Known as NCI 9001 E&C ) LOCTITE NCI 9001 E&C is a non-conductive screen printable dielectric coating. It is used as a protective layer and insulator over transparent conductive ink... | |
| ACHESON Eelectrodag PE-428 is a blend of silver and silver chloride pigment in a resin system designed for printing on flexible substrates. It is suitable for applications using flexographic or... | |
| ACHESON ELECTRODAG PF-007 high quality conductive ink is designed primarily for membrane switch circuitry assembly applications. It can be used for printing over vinyl decorative inks to allow shorting pads... | |
| ACHESON ELECTRODAG PM-500 conductive silver ink is designed to dry rapidly to form a flexible, conductive coating. It is suitable for applications using high speed flexographic printing techniques. | |
| ACHESON Minico M2000RS MOD2 are a series of one component screen printable resistive carbon inks. The products are specifically designed for printing potentionmeters and resistors onto printed circuit boards. | |
| ACHESON ML25240 Green screen printable ink is designed for use as an insulator for printed circuitry or dot spacer on ITO sputtered polyester film. This product is compatible with most... | |
| ACHESON SS24600 is a non-conductive dispersion of finely divided graphite in a thermoplastic resin that rapidly air dries to form a flexible conductive coating. It is fully miscible with Electrodag... | |
| LOCTITE ECI 1001 E&C is a screen printable, conductive ink is designed for use on membrane touch switch and other flex circuit applications. It offers excellent balance of flexibility, hardness... | |
| LOCTITE ECI 1004 E&C conductive screen printable ink is halogen free, has excellent adhesion and high conductivity. It is designed for use in touch screen applications. | |
| LOCTITE ECI 7001 E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is specifically designed for use in the production of... | |
| LOCTITE ECI 8001 E&C is and electrically conductive Positive Temperature Coefficient (PTC) screen printable ink designed for applicatons where self regulating heaters are required. This material is formulated to rapidly... | |
| Screen printable silver ink for PET film. Excellent flexibility and crease resistance. | |
| Screen printable silver ink for rigid printed circuit boards. |