Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.
Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.
TECHNOMELT AS 8998
Easily peelable with excellent slump resistance.
Applications: Peelable Mask for Conformal Coating
Performance Temperature: Up to 100°C
Color: Translucent Yellow
Shore Hardness: 10A
| Henkel Corporation - Electronics | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | AS 8998 |
| Product Name | TECHNOMELT AS 8998 |
| Material Type | Thermoplastic; MoldingCompound |
| Chemical System | Polyolefin |
| Form / Shape | Pellets |
| Features | UL; Thermally Conductive |