Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.
Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.
Increased thermal stability for the harshest environments.
Applications: High-Temperature Resistant
Performance Temperature: -40°C to 175°C
Color: Amber
Shore Hardness: 57D
| Henkel Corporation - Electronics | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Name | TECHNOMELT PA 2692 |
| General Types | Thermoplastic |
| Process Type | MoldingCompound |
| Form / Shape | Pellets |
| Chemical System | Polyamide; Polyimide or Bismaleimide (BMI) |
| Features | Thermally Conductive; UL |