Henkel Corporation - Electronics Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| (Known as ECCOBOND DS7400UV ) LOCTITE ECCOBOND DS 7400UV is a laminating adhesive and perimeter sealant is desgined for high throughput display assembly that require protection against humidity. It is... | |
| (Known as HYSOL DS6000 ) LOCTITE ECCOBOND DS 6000 is a one component adhesive sealant designed for display assembly applications. It exhibits high compatibility with liquid crystal materials. | |
| (Known as HYSOL DS7301 ) LOCTITE ECCOBOND DS 7301 is a one component non-conductive adhesive sealant is designed for display assembly applications that require protection against humidity and oxygen. | |
| 3702 is a UV light curable sealant for LCD end-sealing applications. This product is specifically formulated to have excellent humidity resistance. | |
| Eccoseal 7200 adhesive sealant is designed for high throughput display assembly for displays that require protection against humidity and oxygen. | |
| GAP PAD™ HC 5.0 is a soft and compliant gap filling material with a thermal conductivity of 5.0 W/m-K. The material offers exceptional thermal performance at low pressures due to... | |
| HYSOL ECCOBOND DS7300 one component non-conductive epoxy perimeter sealant is designed to be used in display applications. | |
| HYSOL ECCOSEAL 7100 adhesive sealant is designed for high throughput display assembly that require protection against humidity and oxygen. | |
| HYSOL XUV80260 is a UV curable display perimeter sealant for rigid type OLED. | |
| HYSOL XUV80270-1 is a one-component, non-conductive, UV curable adhesive sealant for high throughput display assembly that require protection against humidity. It is formulated to cure very fast when exposed to... | |
| LOCTITE 190024LV single component, UV curable adhesive is designed to improve reliability in electronic component BGA edgebonding applications. This flexible material is engineered to enhance the load bearing and shock... | |
| LOCTITE 3220WH is a one component designed for use in heat sensitive optoelectronic components and other microelectronic devices. This material offers excellent light reflection characteristics. 3220WH is the white colored... | |
| LOCTITE 3318 is suitable for a wide variety of coating applications that require strict humidity reliability performance, such as ITO/COG overcoat in LCD module assembly. | |
| LOCTITE 3730 is a UV light curable sealant for LCD end-sealing applications. | |
| LOCTITE 3733 is a UV light curable sealant for LCD end-sealing applications. | |
| LOCTITE 3781 is a single component, UV light curable sealant for LCD end-sealing application. | |
| LOCTITE 5210 is an ultra fast curing, non-corrosive RTV silicone designed for potting, wire tracking, selective sealing, vibration dampening and repair/rework applications on PCB's. | |
| LOCTITE ECCOBOND DS 3318LVT fast, UV curable material is specially formulated for use in applications requiring lower energy cure. Its excellent moisture resistance is designed to provide protection in COG-LCD... | |
| LOCTITE ECCOBOND DS 6601 epoxy hybrid is specially designed for use as the main sealant in narrow bezel LCD ODF panel assembly applications. KEY BENEFITS: One component Good curing at... | |
| Loctite® 5089™ Nuva-Sil® Silicone Gasket / Sealant is used for gasketing and sealing applications. Upon exposure to sufficient UV light and/or atmospheric moisture, this product cures to form a durable,... |