Henkel Corporation - Electronics Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| (Known as Acheson AQUADAG 22 ) BONDERITE L-GP AQUADAG22% GRAPHITE DISPERSION IN WATER is an aqueous-based colloidal dispersion of ultra-fine graphite. This product forms a smooth continuous dry film with... | |
| (Known as Acheson DAG 1050 ) LOCTITE DAG 1050 E&C is an aqueous dispersion of high purity micro-graphite for applications in the manufacturing of capacitors and batteries. | |
| (Known as Acheson ELECTRODAG PR-406B ) LOCTITE EDAG PR 406B E&C is a screen printable, dielectric highly resistive ink for PET film. Used in cross-overs with copper contact protection. | |
| (Known as Acheson ELECTRODAG PR406 ) LOCTITE EDAG PR 406 E&C is a carbon polymer thick film ink is suitable for application on most rigid substrates. | |
| (Known as ECCOCOAT C-110 ) LOCTITE C110 is an electrically conductive epoxy coating that features fast cure after solvent evaporation when applied on thin films. | |
| (Known as Electrodag 965SS ) LOCTITE EDAG 965SS E&C is designed for use in the production of low voltage circuitry on polyester to protect silver pads and tracks from chemical... | |
| (Known as Electrodag PM-460A ) LOCTITE EDAG PM 460A E&C is a dispersion of silver pigment in a thermoplastic resin system that rapidly dries to form a flexible conductive coating. | |
| (Known as Electrodag SP-413 ) LOCTITE EDAG SP 413 E&C is a highly electrically conductive silver coating designed to provide electromagnetic compatibility (EMC) on plastic enclosures for electronic equipment. | |
| (Known as HYSOL ECCOCOAT C110-5 ) LOCTITE C 11054 E&C is a one component electrically conductive epoxy coating that features fast cure after solvent evaporation when applied on thin films. | |
| (Known as Hysol ECCOCOAT CP8825 ) LOCTITE CP8825 is an electrically conducting, acrylic silver coating. | |
| (Known as Minico M4100 ) LOCTITE M 4100 E&C is a one-component, silver filled, electroless nickel plateable conductive polymer designed as a terminator where the Minico M 2000RS polymer resistor... | |
| ACHESON ELECTRODAG 456C is a conductive, low VOC conductive coating is formulated to provide long term shielding and grounding properties against electro-magnetic interference (EMI). | |
| Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT... | |
| LOCTITE 3318M UV coating is suitable for a wide variety of coating applications that require strict humidity reliability performance, such as ITO/COG overcoat in LCD module assembly. | |
| Specially designed product intended for use as a counter electrode silver paint for solid tantalum capacitors in high temperature applications. An air dry system without the need for bake-out and... |