Henkel Corporation - Electronics Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| (Known as Hysol ECCOCOAT PC355-1 ) LOCTITE STYCAST PC 355-1 is a lead-free, transparent, one-component protective varnish system that is dry to the touch in under 30 minutes. | |
| (Known as Hysol ECCOCOAT U7510-1 ) LOCTITE STYCAST U 7510-1 is a lead-free, transparent, one component protective varnish system that is dry to the touch in under 30 minutes. | |
| (Known as Hysol ECCOCOAT UV7993 ) Solvent-free, one component dual cure conformal coating. | |
| (Known as Hysol PC18M ) LOCTITE STYCAST PC 18M is a flexible solvent-based, one-component coating. Provides good thermal shock resistance. | |
| (Known as Hysol PC28STD ) LOCTITE STYCAST PC 28-STD is a convenient aerosol packaging, oxygen-cure, printed circuit board coating system. | |
| (Known as Hysol PC29M ) LOCTITE STYCAST PC 29M PTB is a thin-film printed circuit board coating with good toughness and high flexibility. Note: Not sold in Europe. | |
| (Known as Hysol PC40-UM ) LOCTITE STYCAST PC 40-UM is a solvent-free, low-viscosity, rapid gel, UV-moisture cure one component conformal coating. | |
| (Known as HYSOL PC40-UMF ) LOCTITE STYCAST PC 40-UMF conformal coating is specifically formulated to rapidly gel and immobolise when exposed to UV light and then fully cure when exposed... | |
| (Known as Hysol US0154 ) Encapsulant potting urethane. | |
| (Known as HYSOL US1151 ) LOCTITE STYCAST US 1151 is a low viscosity, reenterable potting and encapsulation compound. It has excellent low temperature properties. Introduction of this material on a... | |
| (Known as HYSOL US1750 ) LOCTITE STYCAST US 1750 elastomeric polyurethane, is a waterwhite, clear, medical grade, fast gel potting material. It is ideal for blood heat exchanger, dialyzer and... | |
| (Known as Hysol US2050 ) LOCTITE STYCAST US 2050 is a quick set, optically clear polyurethane compound that exhibits excellent ultraviolet resistance. The excellent electrical properties also suggest its use... | |
| (Known as Hysol US2350 ) LOCTITE STYCAST US 2350 is a flexible, flame retardant, mineral filled, polyurethane compound. This potting compound has long pot life and is low viscosity so... | |
| HYSOL US1150 is an extended polybutadiene/MDI base, mineral filled, medium hardness, ambient cure urethane encapsulant/sealant. This material can be used for potting electronics or devices for protection against environmental hazards. | |
| Stycast U2500 is an encapsulant designed for transformer, PCB's and other insulation applications. It allows complete impregnation of either small slightly wound coils or large castings. |