Henkel Corporation - Electronics Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| (Known as Multicore NC-00 ) Solder wicks | |
| (Known as Multicore NC-AA ) Solder wicks | |
| (Known as Multicore NC-AB No Clean desoldering wick ) LOCTITE NC-AB WICK is designed for static-free desoldering applications and repair of PC boards without the need for subsequent clean-up. It... | |
| (Known as Multicore NC-BB No Clean desoldering wick ) LOCTITE NC-BB WICK No clean desoldering wick is designed for static-free desoldering applications and repair of PC boards without the need... | |
| (Known as Multicore TTC-LF Lead-Free Tip Tinner ) LOCTITE TTC-LF 32 is a handy, non-abrasive, solder iron tip tinner. Easily wets hot solder irons leaving a brightly tinned tip. Improves... |