Henkel Corporation - Electronics Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| (Known as Hysol ECCOCOAT PC355-1 ) LOCTITE STYCAST PC 355-1 is a lead-free, transparent, one-component protective varnish system that is dry to the touch in under 30 minutes. | |
| (Known as Hysol ECCOCOAT SC3613 ) Heat curable, optically clear, high purity, one-component coating to be applied by brush, dip or flow coating. | |
| (Known as Hysol ECCOCOAT U7510-1 ) LOCTITE STYCAST U 7510-1 is a lead-free, transparent, one component protective varnish system that is dry to the touch in under 30 minutes. | |
| (Known as Hysol ECCOCOAT UV7993 ) Solvent-free, one component dual cure conformal coating. | |
| (Known as Hysol PC18M ) LOCTITE STYCAST PC 18M is a flexible solvent-based, one-component coating. Provides good thermal shock resistance. | |
| (Known as Hysol PC28STD ) LOCTITE STYCAST PC 28-STD is a convenient aerosol packaging, oxygen-cure, printed circuit board coating system. | |
| (Known as Hysol PC29M ) LOCTITE STYCAST PC 29M PTB is a thin-film printed circuit board coating with good toughness and high flexibility. Note: Not sold in Europe. | |
| (Known as Hysol PC40-UM ) LOCTITE STYCAST PC 40-UM is a solvent-free, low-viscosity, rapid gel, UV-moisture cure one component conformal coating. | |
| (Known as HYSOL PC40-UMF ) LOCTITE STYCAST PC 40-UMF conformal coating is specifically formulated to rapidly gel and immobolise when exposed to UV light and then fully cure when exposed... | |
| (Known as HYSOL UV9060 ) LOCTITE ECCOBOND UV 9060 is a no-flow UV/moisture cure encapsulant designed for local circuit board protection. It is fluorescent when viewed with ultraviolet (black) light. | |
| (Known as SC8001 5Gal ) LOCTITE STYCAST SC 8001 one component B-stageable epoxy coating is designed to provide electrical insulation between conductive layers in thin-film photovoltaics. | |
| (Known as STYCAST 1090SI ) LOCTITE STYCAST 1090SI encapsulant is recommended for applications where high compressive stress is applied to encapsulated circuitry - as in deep ocean work. This product... | |
| Acrylic conformal coating non-toluene based, rapid drying, one-component for non-atomized spraying applications. | |
| LOCTITE 3900 is an air-dry coating designed for small production runs. It may be applied by spray, dip or brush procedures. Aerosol fast cure. Note: Not sold in Europe. | |
| Loctite 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an... | |
| LOCTITE 5293 is a repairable, solvent-free, medium viscosity, UV / moisture cure silicone suited to brush, dip and selective coating. | |
| LOCTITE 5296 is a heat cure silicone that can be applied with brush, dip or spray. High reliability automotive. Clear. | |
| With the increasing proliferation of wireless devices, designers are challenged with various electromagnetic waves from multiple sources radiating at the same spectrum of frequencies resulting in electromagnetic interference(EMI). Radio-frequency(RF) emitting... |