Henkel Corporation - Electronics Datasheets for Polyamide and Nylon Resins
Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due to their extreme durability and strength.
Polyamide and Nylon Resins: Learn more
| Product Name | Notes |
|---|---|
| (Known as Macromelt 6206 ) Macromelt 6206 is a moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation... | |
| (Known as Macromelt OM648 ) TECHNOMELT PA 648 is designed for bonding of cylindrical fitting parts. Cures when confined in the absence of air between close fitting. | |
| Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT... | |
| Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT... | |
| High performance thermoplastic polyamide is designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low viscosity, allowing encapsulation of... | |
| Moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing components in appliance and consumer electronics. | |
| TECHNOMELT PA 7808 BLACK is a moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing... | |
| TECHNOMELT PA 7833 is a high performance thermoplastic polyamide designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low... | |
| TECHNOMELT PA 7838 BLACK is a moldable polyamide with service temperature up to 125°C such as in an automotive firewall. |