Henkel Corporation - Electronics Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| (Known as Hysol ECCOCOAT SC3613 ) Heat curable, optically clear, high purity, one-component coating to be applied by brush, dip or flow coating. | |
| LOCTITE 5210 is an ultra fast curing, non-corrosive RTV silicone designed for potting, wire tracking, selective sealing, vibration dampening and repair/rework applications on PCB's. | |
| Loctite 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an... | |
| LOCTITE 5293 is a repairable, solvent-free, medium viscosity, UV / moisture cure silicone suited to brush, dip and selective coating. | |
| LOCTITE 5296 is a heat cure silicone that can be applied with brush, dip or spray. High reliability automotive. Clear. | |
| LOCTITE 5404 Output is a self-shimming, flexible silicone adhesive for demanding parts such as ceramic boards. | |
| Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions... |