Faultless Caster Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Attaches to wire grocery trucks, brackets, etc., corrosion-resistant finish | |
| Corrosion-resistant zinc finish, for light assembly dollies, furniture | |
| Corrosion-resistant zinc finish, made for institutional truck applications | |
| Designed for severe operating conditions and heavy loads | |
| Dust and splash protected by extra plastic ring seal, nut and bolt axle | |
| Enclosed construction protected from dust & water by plastic sealing ring | |
| Enclosed construction with operating cam to suit 7/16" hex bars | |
| For heavy furniture, appliances, equipment, or point-of-purchase displays | |
| For service under constant use in warehousing & industry, towing app. | |
| General warehouse & factory applications: furniture dollies, bakery racks | |
| Heavy duty central locking caster, good smooth running features | |
| Heavy-duty trucks, platform trucks & variety of equipment used in industry | |
| High quality resilient mold-on rubber wheel | |
| Hospital bed caster with plunger style central lock brake | |
| Hygienic, non corrosive, completely washable in disinfection booth | |
| Ideal for computers, large printers & other heavy diagnostic equipment | |
| Ideal for metal furniture, carts, racks, appliances and more | |
| Ideal for pianos and equipment, excellent mobility and floor protection | |
| Non-corrosive, washable, free from non-soluble dirt to enter | |
| Recommended for institutional uses requiring good mobility | |
| Reliable, solid conveyer belt caster, easy maneuverability | |
| Safe movement of calibrated instruments, delicately adjusted assemblies | |
| Standard line convey caster | |
| Zinc finish, for flat-base furniture & lighter school & hospital equipment |
| << Prev | Next >> |