Enclosed construction protected from dust & water by plastic sealing ring
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 390r29K100yZ |
| Product Name | Series 390 |
| Caster Type | Stem Caster; Total Directional Lock Caster |
| Wheel Type | Poly/Plastic |
| Features | Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 220 lbs (99.77 kg) |