Enclosed construction protected from dust & water by plastic sealing ring
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 390r32C150aZ |
| Product Name | Series 390 |
| Caster Type | Stem Caster; Total Directional Lock Caster |
| Wheel Type | Rubber/Metal |
| Features | Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 264 lbs (120 kg) |