Recommended for institutional uses requiring good mobility
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 496-6 |
| Product Name | Series 400-7700 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Plastic; Dyna-Tred PU |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 6 inch (152 mm) |