Heavy duty central locking caster, good smooth running features
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 385a 08K160cP016 |
| Product Name | Series 389/385 |
| Caster Type | Stem Caster |
| Wheel Type | Rubber/Metal |
| Features | Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 442 lbs (200 kg) |