Non-corrosive, washable, free from non-soluble dirt to enter
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 600h 29K125aKPF |
| Product Name | Series 600 |
| Caster Type | Swivel Plate Caster; Total Lock Caster |
| Wheel Type | TPR Antistatic |
| Features | Brake; Swivel Lock |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 220 lbs (99.77 kg) |