Corrosion-resistant zinc finish, made for institutional truck applications
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | EK1522* |
| Product Name | Series EK Stem Caster |
| Caster Type | Stem Caster |
| Wheel Type | Dyna-Tred II TPR |
| Features | Brake (optional feature) |
| Maximum Load | 125 lbs (56.69 kg) |
| Wheel Diameter | 5 inch (127 mm) |