Ideal for computers, large printers & other heavy diagnostic equipment
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | H335-3x1-13/16BM |
| Product Name | Business Machine Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Glass Filled Nylon |
| Features | Brake (optional feature) |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |