Recommended for institutional uses requiring good mobility
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 7764W-3-1/2 |
| Product Name | Series 400-7700 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Plastic; RT Wheel - Standard |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 3.5 inch (88.9 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |