For service under constant use in warehousing & industry, towing app.
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX1265W-5x2 |
| Product Name | Series HX1200-HX3200 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; RT-Standard |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 5 inch (127 mm) |