Heavy-duty trucks, platform trucks & variety of equipment used in industry
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | H1418-6x2-1/2 |
| Product Name | Series H1400-H3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 6 inch (152 mm) |