Ideal for computers, large printers & other heavy diagnostic equipment
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | G431-2-5/8* |
| Product Name | Business Machine Caster |
| Caster Type | Stem Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 240 lbs (109 kg) |
| Wheel Diameter | 2.62 inch (66.67 mm) |