General warehouse & factory applications: furniture dollies, bakery racks
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 508-4R |
| Product Name | Series 100-500 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Metal; Sintered Iron |
| Maximum Load | 450 lbs (204 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.38 inch (34.92 mm) |