Designed for severe operating conditions and heavy loads
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX1338-8x3 |
| Product Name | Series HX1300-HX3300 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 2500 lbs (1134 kg) |
| Wheel Diameter | 8 inch (203 mm) |