Hospital bed caster with plunger style central lock brake
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 395r32C125aZ029 |
| Product Name | Series 395 |
| Caster Type | Stem Caster; Total Directional Lock Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake; Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 220 lbs (99.77 kg) |