Recommended for institutional uses requiring good mobility
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 7799-5TG |
| Product Name | Series 400-7700 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Plastic; Dyna-Tred PU |
| Maximum Load | 325 lbs (147 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |