Non-corrosive, washable, free from non-soluble dirt to enter
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 600a 29K125yKPF |
| Product Name | Series 600 |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Plastic; PU Antistatic |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 4.92 inch (125 mm) |